NEN-ISO 2603

Simultaneous interpreting - Permanent booths - Requirements

active, Most Current
Organization: NEN
Publication Date: 1 December 2016
Status: active
Page Count: 21
ICS Code (Public buildings): 91.040.10
scope:

NEN-ISO 2603 provides requirements and recommendations for building and renovating permanent booths for simultaneous interpreting in new and existing buildings. This document also ensures the usability and accessibility of booths for all interpreters, including those with special needs. It is applicable to all types of permanent booths, using built-in or portable equipment. In conjunction with either this document or ISO 4043, ISO 20108 and ISO 20109 provide the relevant requirements both for the quality and transmission of sound and image provided to interpreters and for the equipment needed in the booths.

Document History

NEN-ISO 2603
December 1, 2016
Simultaneous interpreting - Permanent booths - Requirements
NEN-ISO 2603 provides requirements and recommendations for building and renovating permanent booths for simultaneous interpreting in new and existing buildings. This document also ensures the...
Advertisement