NEN-ISO 3294

Parallel shank countersinks for angles 60, 90 and 120 degrees inclusive

active, Most Current
Organization: NEN
Publication Date: 1 August 2016
Status: active
Page Count: 13
ICS Code (Drills, countersinks, reamers): 25.100.30
scope:

NEN-ISO 3294 specifies the dimensions of parallel shank countersinks for angles 60°, 90° and 120° inclusive. It specifies dimensions in metric units only, these being regarded as the only recommended dimensions in the future, for countersinks with cutting diameters in the range 8 mm to 25 mm. The dimensions apply only to tools made from high-speed steel. However, if the method of production allows, the shanks may be manufactured from a suitable alternative material, such as a carbon steel. Unless otherwise indicated, the countersinks will be right-hand cutting. Morse taper shank countersinks are the subject of ISO 3293.

Document History

NEN-ISO 3294
August 1, 2016
Parallel shank countersinks for angles 60, 90 and 120 degrees inclusive
NEN-ISO 3294 specifies the dimensions of parallel shank countersinks for angles 60°, 90° and 120° inclusive. It specifies dimensions in metric units only, these being regarded as the only recommended...
Advertisement