NEN-ISO 15928-2

Houses - Description of performance - Part 2: Structural serviceability

active, Most Current
Organization: NEN
Publication Date: 1 September 2015
Status: active
Page Count: 29
ICS Code (Buildings in general): 91.040.01
ICS Code (Structures of buildings in general): 91.080.01
scope:

NEN-ISO 15928-2 sets out a method for describing the structural serviceability performance of houses. It covers objectives, provides performance descriptions, establishes parameter descriptions and outlines evaluation processes. This part of ISO 15928 is intended for use in the evaluation of the design and construction of houses, in the international trading of houses or their sub-systems, and in developing risk-management tools for the protection of houses. The ISO 15928- series does not specify a level of performance and it is not intended to provide a design method and/or criteria.

Document History

NEN-ISO 15928-2
September 1, 2015
Houses - Description of performance - Part 2: Structural serviceability
NEN-ISO 15928-2 sets out a method for describing the structural serviceability performance of houses. It covers objectives, provides performance descriptions, establishes parameter descriptions and...
October 1, 2005
Houses - Description of performance - Part 2: Structural serviceability
This part of ISO 15928 sets out a method for describing the structural serviceability performance of houses. This part of ISO 15928 covers user needs, provides performance descriptions, establishes...
Advertisement