NEN-EN-ISO 2342
Slotted headless screws with shank
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 2004 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This International Standard specifies the characteristics of slotted headless screws with shank with threads from M1 up to including M10. If, in special cases, specifications other than those listed in this International Standard are required, the should be selected from existing International Standards, for example ISO 261, ISO 898-5, ISO 965-2, ISO 3506-3, ISO 8839 and ISO 4759-1.
Document History
NEN-EN-ISO 2342
January 1, 2004
Slotted headless screws with shank
This International Standard specifies the characteristics of slotted headless screws with shank with threads from M1 up to including M10. If, in special cases, specifications other than those listed...