NEN-IEC 60384-12
Fixed capacitors for use in electronic equipment - Part 12: Sectional specification: Fixed polycarbonate film dielectric metal foil direct current capacitors
| Organization: | NEN |
| Publication Date: | 1 June 1999 |
| Status: | active |
| Page Count: | 62 |
| ICS Code (Paper and plastics capacitors): | 31.060.30 |
scope:
This standard applies to fixed direct current capacitors, for rated voltages not exceeding 6300 V, using as dielectric a polycarbonate film and electrodes of thin metal foils. For capacitors with rated voltages exceeding 1000 V, additional test and requirements may be specified in the detail specification. The capacitors covered by this standard are intended for use in electronic equipment. Capacitors for radio interference suppression are not included, but are covered by IEC Publication 384-14.
Document History