NEN-EN-IEC 61280-2-11
Fibre optic communication subsystem test procedures - Part 2-11: Digital systems - Averaged Q-factor determination using amplitude histogram evaluation for optical signal quality monitoring
| Organization: | NEN |
| Publication Date: | 1 May 2006 |
| Status: | active |
| Page Count: | 84 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 61280 defines the averaged Q-factor and provides a procedure to measure it by using amplitude histogram parameters such as the standard deviation and average level. The averaged Q-factor and amplitude histogram parameters are useful for monitoring changes in optical signal quality in installed optical networks. The average Q-factor is correlated with the traditional Q parameter of a given optical channel. With the averaged Q-factor test method signal, quality degradations due to optical signal-tonoise ratio (OSNR) degradation and to waveform distortion can be monitored: - OSNR degradation, due to the following causes: - accumulation of amplified spontaneous emission (ASE); - transmission line loss; - channel crosstalk; - waveform distortion, due to the following causes (usually simultaneously present): - chromatic dispersion; - polarization mode dispersion (PMD); - optical nonlinear effects.
Document History