NEN-EN 4509

Aerospace series - Screws, 100 countersunk normal head, offset cruciform recess, threaded to head, in titanium alloy, anodized, with aluminium pigmented coating, metric series - Classification: 1 100 MPa (at ambient temperature) / 315 °C

active, Most Current
Organization: NEN
Publication Date: 1 June 2006
Status: active
Page Count: 13
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This standard specifies the characteristics of screws, 100° countersunk normal head, offset cruciform recess, threaded to head, in titanium alloy, anodized, with aluminium pigmented coating, metric series. Classification: 1 100 MPa 1) / 315 °C 2)

Document History

NEN-EN 4509
June 1, 2006
Aerospace series - Screws, 100 countersunk normal head, offset cruciform recess, threaded to head, in titanium alloy, anodized, with aluminium pigmented coating, metric series - Classification: 1 100 MPa (at ambient temperature) / 315 °C
This standard specifies the characteristics of screws, 100° countersunk normal head, offset cruciform recess, threaded to head, in titanium alloy, anodized, with aluminium pigmented coating, metric...
Advertisement