NEN-EN-ISO 2692
Technical drawings - Geometrical tolerancing - Maximum material principle
inactive
| Organization: | NEN |
| Publication Date: | 1 March 2002 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Limits and fits): | 17.040.10 |
| ICS Code (Mechanical engineering drawings): | 01.100.20 |
scope:
This Internation Standard is a Geometrical product specification (GPS) standard and is to be regarded as a general GPS standard (see ISO/TR 14638). It influences the chain links 1, 2 and 3 of the chain of standards on size of linear features of size and form, orientation or location of derived features based on "features of size".
Document History
July 1, 2021
Geometrical product specifications (GPS) - Geometrical tolerancing - Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR)
This document defines the maximum material requirement (MMR), the least material requirement (LMR) and the reciprocity requirement (RPR). These requirements can only be applied to linear features of...
January 1, 2015
Geometrical product specifications (GPS) - Geometrical tolerancing - Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR)
NEN-EN-ISO 2692 defines the maximum material requirement, the least material requirement and the reciprocity requirement. These requirements can only be applied to features of size. These...
August 1, 2012
Geometrical product specifications (GPS) - Geometrical tolerancing - Maximum material requirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR)
NEN-EN-ISO 2692 defines the maximum material requirement, the least material requirement and the reciprocity requirement. These requirements can only be applied to features of size. These...
January 1, 2007
Geometrical product specifications (GPS) - Geometrical tolerancing - Maximum material reguirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR)
This Internation Standard is a Geometrical product specification (GPS) standard and is to be regarded as a general GPS standard (see ISO/TR 14638). It influences the chain links 1, 2 and 3 of the...
January 1, 2007
Geometrical product specifications (GPS) - Geometrical tolerancing - Maximum material reguirement (MMR), least material requirement (LMR) and reciprocity requirement (RPR)
This Internation Standard is a Geometrical product specification (GPS) standard and is to be regarded as a general GPS standard (see ISO/TR 14638). It influences the chain links 1, 2 and 3 of the...
NEN-EN-ISO 2692
March 1, 2002
Technical drawings - Geometrical tolerancing - Maximum material principle
This Internation Standard is a Geometrical product specification (GPS) standard and is to be regarded as a general GPS standard (see ISO/TR 14638). It influences the chain links 1, 2 and 3 of the...