NEN - NPR-IEC-CLC/TS 60034-17

Rotating electrical machines - Part 17: Cage induction motors when fed from converters - Application guide

active, Most Current
Organization: NEN
Publication Date: 1 September 2004
Status: active
Page Count: 50
ICS Code (Motors): 29.160.30
scope:

This report deals with the steady-state operation of cage induction motors within the scope of IEC 60034-12, when fed from converters. It covers the operation over the whole speed setting range, but does not deal with starting or transient phenomena. Only direct type converters are dealt with. This type comprises converters with impressed direct current in the intermediate circuit (I-converters) and converters with impressed d.c. voltage (U-converters), either of the block type or the pulse controlled type, without restriction on pulse number, pulse width or pulse frequency.

Document History

NPR-IEC-CLC/TS 60034-17
September 1, 2004
Rotating electrical machines - Part 17: Cage induction motors when fed from converters - Application guide
This report deals with the steady-state operation of cage induction motors within the scope of IEC 60034-12, when fed from converters. It covers the operation over the whole speed setting range, but...

References

Advertisement