NEN - NPR-ISO/TR 3313

Measurement of fluid flow in closed conduits - Guidelines on the effects of flow pulsations on flow-measurement instruments

inactive, Most Current
Organization: NEN
Publication Date: 1 December 1998
Status: inactive
Page Count: 48
ICS Code (Flow in closed conduits): 17.120.10
scope:

Defines pulsating flow, compares it with steady flow, indicates how it can be detected, and describes the effects it has on orifice plates, nozzles or Venturi tubes, turbine and vortex flowmeters when these devices are being used to measure fluid flow in a pipe. These particular flowmeter types feature in this Technical Report because they are amongst those types most susceptible to pulsation effects. Method for correcting the flowmeter output signal for errors produced by these effects are describes for those flowmeter types for which this is possible. When correction is not possible, measures to avoid or reduce the problem are indicated. Such measures include the installation of pulsation damping devices and/or choice of a flowmeter type which is less susceptible to pulsation effects.

Document History

NPR-ISO/TR 3313
December 1, 1998
Measurement of fluid flow in closed conduits - Guidelines on the effects of flow pulsations on flow-measurement instruments
Defines pulsating flow, compares it with steady flow, indicates how it can be detected, and describes the effects it has on orifice plates, nozzles or Venturi tubes, turbine and vortex flowmeters...
Advertisement