NEN-ISO/IEC 15459-5
Information technology - Automatic identification and data capture techniques - Unique identification - Part 5: Individual returnable transport items (RTIs)
| Organization: | NEN |
| Publication Date: | 1 December 2014 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
scope:
NEN-ISO/IEC 15459-5 specifies a unique string of characters for the identification of individual returnable transport items (RTIs). The character string is intended to be represented in a bar code label or other AIDC media attached to the item to meet management needs. To address management needs different classes of identities are recognized in the various parts of ISO/IEC 15459, which allows different requirements to be met by the identities associated with each class. The rules for the identification for RTIs, with the identity being relevant for the complete life cycle of the item, are defined and supported by example.
Document History