NEN-EN 866-2

Biological systems for testing sterilizers and sterilization processes - Part 2: Particular systems for use in ethylene oxide sterilizers

inactive
Organization: NEN
Publication Date: 1 March 1997
Status: inactive
Page Count: 11
ICS Code (Sterilization and disinfection): 11.080
scope:

This part specifies requirements for inoculated carriers and biological indicators intended for use in assessing the performance of sterilizers and sterilization processes employing ethylene oxide gas as the sterilant. These are intended for use in sterilizers employing pure ethylene oxide gas or admixtures of the gas with diluent gases, over a sterilizing temperature range of 20°C to 65°C.

Document History

August 1, 1998
Biological systems for testing sterilizers and sterilization processes - Part 2: Particular systems for use in ethylene oxide sterilizers
A description is not available for this item.
NEN-EN 866-2
March 1, 1997
Biological systems for testing sterilizers and sterilization processes - Part 2: Particular systems for use in ethylene oxide sterilizers
This part specifies requirements for inoculated carriers and biological indicators intended for use in assessing the performance of sterilizers and sterilization processes employing ethylene oxide...
February 1, 1995
Biological systems for testing sterilizers - Part 2: Particular systems for use in ethylene oxide sterilizers
This part specifies requirements for inoculated carriers and biological indicators intended for use in assessing the performance of sterilizers and sterilization processes employing ethylene oxide...

References

Advertisement