NEN-EN-IEC 62209-2
Human exposure to radio frequency fields from hand-held and body-mounted wireless communication devices - Human models, instrumentation, and procedures - Part 2: Procedure to determine the specific absorption rate (SAR) for wireless communication devices used in close proximity to the human body (frequency range of 30 MHz to 6 GHz)
| Organization: | NEN |
| Publication Date: | 1 June 2010 |
| Status: | inactive |
| Page Count: | 124 |
| ICS Code (Telephone equipment): | 33.050.10 |
scope:
This part of IEC 62209 series is applicable to any wireless communication device capable of transmitting electromagnetic fields (EMF) intended to be used at a position near the human body, in the manner described by the manufacturer, with the radiating part(s) of the device at distances up to and including 200 mm from a human body, i.e. when held in the hand or in front of the face, mounted on the body, combined with other transmitting or non-transmitting devices or accessories (e.g. belt-clip, camera or Bluetooth add-on), or embedded in garments. For transmitters used in close proximity to the human ear, the procedures of IEC 62209-1:2005 are applicable. This standard is applicable for radio frequency exposure in the frequency range of 30 MHz to 6 GHz, and may be used to measure simultaneous exposures from multiple radio sources used in close proximity to human body. Definitions and evaluation procedures are provided for the following general categories of device types: body-mounted, body-supported, desktop, front-of-face, hand-held, laptop, limb-mounted, multi-band, push-to-talk, clothing-integrated.
Document History