NEN-EN-IEC 61834-1

Recording - Helical-scan digital video cassette recording system using 6,35 mm magnetic tape for consumer use (525-60, 625-50, 1125-60 and 1250-50 systems) - Part 1: General specifications

active
Organization: NEN
Publication Date: 1 November 1998
Status: active
Page Count: 140
ICS Code (Video systems): 33.160.40
scope:

Specifies the content, format an recording method of the data blocks forming the helical records on the tape. It describes the common specification for cassettes, modulation method, magnetization and basic system data, for helical-scan digital video cassette recording system using 6,35 mm (1/4 inch) magnetic tape. The object of this standard is to define the electrical and mechanical characteristics of equipment which will provide for the interchangeability of recorded cassettes.

Document History

August 1, 2001
Recording - Helical-scan digital video cassette recording system using 6,35 mm magnetic tape for consumer use (525-60, 625-50, 1125-60 and 1250-50 systems) - Part 1: General specifications
A description is not available for this item.
NEN-EN-IEC 61834-1
November 1, 1998
Recording - Helical-scan digital video cassette recording system using 6,35 mm magnetic tape for consumer use (525-60, 625-50, 1125-60 and 1250-50 systems) - Part 1: General specifications
Specifies the content, format an recording method of the data blocks forming the helical records on the tape. It describes the common specification for cassettes, modulation method, magnetization and...
Advertisement