NEN - NVN-CLC/TS 50625-3-4

Collection, logistics & treatment requirements for WEEE - Part 3-4: Specification for de-pollution - temperature exchange equipment

active, Most Current
Organization: NEN
Publication Date: 1 August 2017
Status: active
Page Count: 64
ICS Code (Other standards related to wastes): 13.030.99
scope:

NVN-CLC/TS 50625-3-4 is replaced with the following: This Technical Specification is intended to be used in conjunction with the WEEE Treatment Standard for temperature exchange equipment, EN 50625-2-3, and the Technical Specification for de-pollution, CLC/TS 50625-3-1.

Document History

NVN-CLC/TS 50625-3-4
August 1, 2017
Collection, logistics & treatment requirements for WEEE - Part 3-4: Specification for de-pollution - temperature exchange equipment
NVN-CLC/TS 50625-3-4 is replaced with the following: This Technical Specification is intended to be used in conjunction with the WEEE Treatment Standard for temperature exchange equipment, EN...
Advertisement