NEN-EN-IEC 60454-3-19

Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 19: Tapes made from various backing materials with pressure-sensitive adhesive on both sides

active, Most Current
Organization: NEN
Publication Date: 1 August 2003
Status: active
Page Count: 30
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

Contains the requirements for pressure-sensitive adhesive tapes made with various backing materials with both sides covered with a pressure-sensitive adhesive. Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be beased on the actual requirements necessary for adequate performance in that application, and not based on this specification alone.

Document History

NEN-EN-IEC 60454-3-19
August 1, 2003
Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 19: Tapes made from various backing materials with pressure-sensitive adhesive on both sides
Contains the requirements for pressure-sensitive adhesive tapes made with various backing materials with both sides covered with a pressure-sensitive adhesive. Materials which conform to this...
Advertisement