NEN-EN-IEC 60794-3-21
Optical fibre cables - Part 3-21: Outdoor cables - Detailed specification for optical self-supporting aerial telecommunication cables for use in premises cabling
inactive
| Organization: | NEN |
| Publication Date: | 1 May 2006 |
| Status: | inactive |
| Page Count: | 33 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 60794 is a detailed specification. It presents the detailed requirements specific to optical self-supporting telecommunication cables for use in premises cabling, to ensure compatibility with ISO 11801 . The requirements of the family specification IEC 60794-3-20 are applicable to cables covered by this standard.
Document History
March 1, 2016
Optical fibre cables - Part 3-21: Outdoor cables - Product specification for optical self-supporting aerial telecommunication cables for use in premises cabling
NEN-EN-IEC 60794-3-21 is a product specification. It presents the detailed requirements specific to optical self-supporting aerial telecommunication cables for use in premises cabling to ensure...
NEN-EN-IEC 60794-3-21
May 1, 2006
Optical fibre cables - Part 3-21: Outdoor cables - Detailed specification for optical self-supporting aerial telecommunication cables for use in premises cabling
This part of IEC 60794 is a detailed specification. It presents the detailed requirements specific to optical self-supporting telecommunication cables for use in premises cabling, to ensure...