NEN-ISO/IEC 19757-3

Information technology - Document Schema Definition Languages (DSDL) - Part 3: Rule-based validation - Schematron

active, Most Current
Organization: NEN
Publication Date: 1 January 2016
Status: active
Page Count: 49
ICS Code (IT applications in information, documentation and publishing): 35.240.30
scope:

NEN-ISO/IEC 19757-3 specifies Schematron, a schema language for XML. This part of ISO/IEC 19757 establishes requirements for Schematron schemas and specifies when an XML document matches the patterns specified by a Schematron schema.

Document History

NEN-ISO/IEC 19757-3
January 1, 2016
Information technology - Document Schema Definition Languages (DSDL) - Part 3: Rule-based validation - Schematron
NEN-ISO/IEC 19757-3 specifies Schematron, a schema language for XML. This part of ISO/IEC 19757 establishes requirements for Schematron schemas and specifies when an XML document matches the patterns...
June 1, 2006
Information technology - Document Schema Definition Languages (DSDL) - Part 3: Rule-based validation - Schematron
This part of ISO/IEC 19757 specifies Schematron, a schema language for XML. This part of ISO/IEC 19757 establishes requirements for Schematron schemas and specifies when an XML document matches the...
Advertisement