ASTM C1577
Standard Specification for Precast Reinforced Concrete Monolithic Box Sections for Culverts, Storm Drains, and Sewers Designed According to AASHTO LRFD
| Organization: | ASTM |
| Publication Date: | 1 September 2007 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (External sewage systems): | 93.030 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
scope:
This specification covers single-cell precast reinforced concrete box sections cast monolithically and intended to be used for the construction of culverts and for the conveyance of storm water, industrial wastes and sewage.
NOTE 1-This specification is primarily a manufacturing and purchasing specification. However, standard designs per the AASHTO LRFD Bridge Design Specification 2004 Edition w/2005 Interim are included and the criteria used to develop these designs are given in Appendix X1. The successful performance of this product depends upon the proper selection of the box section, bedding, backfill, and care that the installation conforms to the construction specifications. The purchaser of the precast reinforced concrete box sections specified herein is cautioned that proper correlation of the loading conditions and the field requirements with the box section specified, and provision for inspection at the construction site, are required.
Document History