NEN-EN-ISO 23993

Thermal insulation products for building equipment and industrial installations - Determination of design thermal conductivity

active, Most Current
Organization: NEN
Publication Date: 1 December 2010
Status: active
Page Count: 46
ICS Code (Heat recovery. Thermal insulation): 27.220
ICS Code (Thermal and sound insulating materials): 91.100.60
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

This International Standard gives methods to calculate design thermal conductivities from declared thermal conductivities for the calculation of the thermal performance of building equipment and industrial installations. These methods are valid for operating temperatures from -200 °C to +800 °C. The conversion factors, established for the different influences, are valid for the temperature ranges indicated in the relevant clauses or annexes.

Document History

NEN-EN-ISO 23993
December 1, 2010
Thermal insulation products for building equipment and industrial installations - Determination of design thermal conductivity
This International Standard gives methods to calculate design thermal conductivities from declared thermal conductivities for the calculation of the thermal performance of building equipment and...
February 1, 2008
Thermal insulation products for building equipment and industrial installations - Determination of design thermal conductivity
This International Standard gives methods to calculate design thermal conductivities from declared thermal conductivities for the calculation of the thermal performance of building equipment and...
Advertisement