NEN-EN-ISO 18278-1

Resistance welding - Weldability - Part 1: Assessment of weldability for resistance spot, seam and projection welding of metallic materials

inactive
Organization: NEN
Publication Date: 1 November 2004
Status: inactive
Page Count: 20
ICS Code (Welding processes): 25.160.10
scope:

This document recommends procedures for determining the generic weldability for resistance spot, seam and projection welding of metallic materials. This procedures is applicable for the assessment of the weldability of uncoated/coated steels, stainless steels and non-ferrous alloys such as aluminium, titanium, magnesium and nickel and their alloys of single thickness lower than or equal to 5 mm. The weldability of metallic materials in resistance welding is defined in terms of: - the ability to make the weld in the first place; - the ability to continue making welds; - the ability of the weld to withstand the imposed service stresses. The procedures recommended in this standard can be used to: - compare the weldability of different metallic materials; - compare the welding response of a particular welding equipment and allow comparisons between different equipment and determine the influence of the static/dynamic properties of different welding equipment; - determine the weldability of a material when any welding configuration is changed e.g. electrode material and/or shape, water cooling requirements etc.; - investigate the effect of welding parameters such as welding current, weld time, electrode force or complex welding schedules including pulse welding, current stepping etc. on weldability.

Document History

July 1, 2022
Resistance welding - Weldability - Part 1: General requirements for the evaluation of weldability for resistance spot, seam and projection welding of metallic materials
This document specifies procedures for assessing the generic weldability for resistance spot, seam and projection welding of uncoated and coated metals. The purpose of the tests described in this...
May 1, 2015
Resistance welding - Weldability - Part 1: General requirements for the evaluation of weldability for resistance spot, seam and projection welding of metallic materials
NEN-EN-ISO 18278-1 specifies procedures for assessing the generic weldability for resistance welding of uncoated and coated metals. It is assumed for this and other linked standards that their...
NEN-EN-ISO 18278-1
November 1, 2004
Resistance welding - Weldability - Part 1: Assessment of weldability for resistance spot, seam and projection welding of metallic materials
This document recommends procedures for determining the generic weldability for resistance spot, seam and projection welding of metallic materials. This procedures is applicable for the assessment of...
May 1, 2002
Resistance welding - Weldability - Part 1: Assessment of weldability for resistance spot, seam and projection welding of metallic materials
This document recommends procedures for determining the generic weldability for resistance spot, seam and projection welding of metallic materials. This procedures is applicable for the assessment of...
Advertisement