NEN-EN 50342-1

Lead-acid starter batteries - Part 1: General requirements and methods of test

inactive
Organization: NEN
Publication Date: 1 June 2014
Status: inactive
Page Count: 25
ICS Code (Acid secondary cells and batteries): 29.220.20
scope:

NEN-EN 50342-1 is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for auxiliary equipment of internal combustion engine vehicles. These batteries are commonly called "starter batteries". Batteries with a nominal voltage of 6 V are also included within the scope of this standard. All referenced voltages need to be divided by two for 6 V batteries. This European Standard is applicable to batteries for the following purposes: - batteries for passenger cars, - batteries for commercial and industrial vehicles. This European Standard is not applicable to batteries for other purposes, for example the starting of railcar internal combustion engines or for motorcycles.

Document History

October 1, 2021
Lead-acid starter batteries - Part 1: General requirements and methods of test
A description is not available for this item.
February 1, 2021
Lead-acid starter batteries - Part 1: General requirements and methods of test
A description is not available for this item.
January 1, 2019
Lead-acid starter batteries - Part 1: General requirements and methods of test
A description is not available for this item.
May 1, 2018
Lead-acid starter batteries - Part 1: General requirements and methods of test
A description is not available for this item.
December 1, 2015
Lead-acid starter batteries - Part 1: General requirements and methods of test
NEN-EN 50342-1 is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for auxiliary...
NEN-EN 50342-1
June 1, 2014
Lead-acid starter batteries - Part 1: General requirements and methods of test
NEN-EN 50342-1 is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for auxiliary...
December 1, 2011
Lead-acid starter batteries - Part 1: General requirements and methods of test
A description is not available for this item.
May 1, 2011
Lead-acid starter batteries - Part 1: General requirements and methods of test
A description is not available for this item.
June 1, 2006
Lead-acid starter batteries - Part 1: General requirements and methods of test
This standard is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as a power source for the starting of internal combustion engines, lighting and also for auxiliary...
Advertisement