NEN-EN-ISO 16017-1

Indoor, ambient and workplace air - Sampling and analysis of volatile organic compounds by sorbent tube/thermal desorption/capillary gas chromatography - Part 1: Pumped sampling

active, Most Current
Organization: NEN
Publication Date: 1 January 2001
Status: active
Page Count: 38
ICS Code (Workplace atmospheres): 13.040.30
ICS Code (Ambient atmospheres): 13.040.20
scope:

Gives general guidance for the sampling and analysis of volatile organic compounds (VOCs) in air. It is applicable to ambient, indoor and workplace atmospheres and the assessment of emissions from materials in small- or full-scale test chambers.

Document History

NEN-EN-ISO 16017-1
January 1, 2001
Indoor, ambient and workplace air - Sampling and analysis of volatile organic compounds by sorbent tube/thermal desorption/capillary gas chromatography - Part 1: Pumped sampling
Gives general guidance for the sampling and analysis of volatile organic compounds (VOCs) in air. It is applicable to ambient, indoor and workplace atmospheres and the assessment of emissions from...
Advertisement