NEN-EN-ISO 177

Plastics - Determination of migration of plasticizers

inactive
Organization: NEN
Publication Date: 1 June 1999
Status: inactive
Page Count: 14
ICS Code (Plastics in general): 83.080.01
scope:

Specifies a method for the determination of the tendency of plasticizers to migrate from plastic products, in which they are contained, into other plastics or other materials, if both substances are brought into close contact with one another.

Document History

January 1, 2017
Plastics - Determination of migration of plasticizers
NEN-EN- ISO 177 specifies a method for the determination of the tendency of plasticizers to migrate from plastics in which they are contained into other materials or other plastics when they are...
NEN-EN-ISO 177
June 1, 1999
Plastics - Determination of migration of plasticizers
Specifies a method for the determination of the tendency of plasticizers to migrate from plastic products, in which they are contained, into other plastics or other materials, if both substances are...

References

Advertisement