NEN-EN-ISO 25649-7
Floating leisure articles for use on and in the water - Part 7: Additional specific safety requirements and test methods for class E devices
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2017 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Outdoor and water sports equipment): | 97.220.40 |
scope:
NEN-EN-ISO 25649-7 is applicable for Class E floating leisure articles for use on and in water according to ISO 25649-1 regardless whether the buoyancy is achieved by inflation or inherent buoyant material. This document is applicable with ISO 25649-1 and ISO 25649-2. Class E devices are intended for use in bathing areas or in protected and safe shore zones.
Document History
NEN-EN-ISO 25649-7
October 1, 2017
Floating leisure articles for use on and in the water - Part 7: Additional specific safety requirements and test methods for class E devices
NEN-EN-ISO 25649-7 is applicable for Class E floating leisure articles for use on and in water according to ISO 25649-1 regardless whether the buoyancy is achieved by inflation or inherent buoyant...