NEN 10068-2-70

Environmental testing - Part 2: Tests - Test Xb: Abrasion of markings and letterings caused by rubbing of fingers and hands

active, Most Current
Organization: NEN
Publication Date: 1 July 1996
Status: active
Page Count: 30
ICS Code (Environmental testing): 19.040
scope:

Provides a standard method to determine the resistance of markings and letterings on flat or curved surfaces against abrasion as may occur for example by manually operating actuators and keyboards. The described method is also suitable to test the resistance against fluid contamination as may occur under normal use.

Document History

NEN 10068-2-70
July 1, 1996
Environmental testing - Part 2: Tests - Test Xb: Abrasion of markings and letterings caused by rubbing of fingers and hands
Provides a standard method to determine the resistance of markings and letterings on flat or curved surfaces against abrasion as may occur for example by manually operating actuators and keyboards....
Advertisement