NEN-EN 10276-2

Chemical analysis of ferrous materials - Determination of oxygen content in steel and iron - Part 2: Infrared method after fusion under inert gas

active, Most Current
Organization: NEN
Publication Date: 1 July 2003
Status: active
Page Count: 17
ICS Code (Chemical analysis of metals): 77.040.30
scope:

This European Standard specifies a infrared method after fusion under inert gas for the determination of oxygen in steel and iron. The method is applicable to oxygen contents between 0,0005 % (m/m) and 0,01 % (m/m).

Document History

NEN-EN 10276-2
July 1, 2003
Chemical analysis of ferrous materials - Determination of oxygen content in steel and iron - Part 2: Infrared method after fusion under inert gas
This European Standard specifies a infrared method after fusion under inert gas for the determination of oxygen in steel and iron. The method is applicable to oxygen contents between 0,0005 % (m/m)...
October 1, 2000
Chemical analysis of ferrous material - Determination of oxygen in steel and iron - Part 2: Infrared method after fusion under inert gas
This European Standard specifies a infrared method after fusion under inert gas for the determination of oxygen in steel and iron. The method is applicable to oxygen contents between 0,0005 % (m/m)...
Advertisement