NEN-EN 10330

Magnetic materials - Method of measurement of the coercivity of magnetic materials in an open magnetic circuit

inactive
Organization: NEN
Publication Date: 1 February 2015
Status: inactive
Page Count: 14
ICS Code (Magnetic materials): 29.030
scope:

NEN-EN 10330 specifies the method of measurement of the coercivity of magnetic materials in an open magnetic circuit. It applies to magnetic materials having a coercivity up to 500 kA/m. Special precautions to take in measuring coercivities below 40 A/m and above 160 kA/m are given in Annex A.

Document History

September 1, 2015
Magnetic materials - Method of measurement of the coercivity of magnetic materials in an open magnetic circuit
NEN-EN 10330 specifies the method of measurement of the coercivity of magnetic materials in an open magnetic circuit. It applies to magnetic materials having a coercivity up to 500 kA/m. Special...
NEN-EN 10330
February 1, 2015
Magnetic materials - Method of measurement of the coercivity of magnetic materials in an open magnetic circuit
NEN-EN 10330 specifies the method of measurement of the coercivity of magnetic materials in an open magnetic circuit. It applies to magnetic materials having a coercivity up to 500 kA/m. Special...
June 1, 2003
Magnetic materials - Method of measurement of the coercivity of magnetic materials in an open circuit
This European Standard specifies the method of measurement of the coercivity of magnetic materials in an open magnetic circuit. It applies to magnetic materials having a coercivity up to 500 kA/m....
Advertisement