NEN-EN 1093-1
Safety of machinery - Evaluation of the emission of airborne hazardous substances - Part 1: Selection of test methods
| Organization: | NEN |
| Publication Date: | 1 January 2009 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Stationary source emissions): | 13.040.40 |
scope:
This European Standard specifies parameters which can be used for the assessment of the emission of pollutants from machines or the performance of the pollutant control systems integrated in machines. It gives guidance on the selection of appropriate test methods according to their various fields of application and types of machines including the effects of measures to reduce exposures to pollutants. The test methods are given in additional parts of this European Standard (see Table 1 and Annex A).
Document History