NEN-EN 12098-2

Controls for heating systems - Part 2: Optimum start-stop control equipment for hot water heating systems

inactive
Organization: NEN
Publication Date: 1 January 1999
Status: inactive
Page Count: 32
ICS Code (Automatic controls for household use): 97.120
ICS Code (Central heating systems): 91.140.10
scope:

Applies to electronic equipment which controls heating systems with water as the heating medium and a flow temperature up to 120 °C. The signals can be processed by using either analogue or digital techniques, or both. The particular equipment to which this standard applies covers both: - stand-alone start optimisers or start-stop optimisers, taking priority to the main controller during period. - controllers which contain an integrated optimum start or an optimum start-stop control function.

Document History

May 1, 2001
Controls for heating systems - Part 2: Optimum start-stop control equipment for hot water heating systems
Applies to electronic equipment which controls heating systems with water as the heating medium and a flow temperature up to 120 °C. The signals can be processed by using either analogue or digital...
NEN-EN 12098-2
January 1, 1999
Controls for heating systems - Part 2: Optimum start-stop control equipment for hot water heating systems
Applies to electronic equipment which controls heating systems with water as the heating medium and a flow temperature up to 120 °C. The signals can be processed by using either analogue or digital...
Advertisement