NEN-EN 12339
Inland navigation vessels - Rope tubs
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 1997 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Deck equipment and installations): | 47.020.50 |
scope:
Specifies main dimensions, construction and requirements for rope tubs. Rope tubs are used on inland vessels to shoot up steel wire ropes, chemical fibre ropes or natural fibre ropes which are needed for example for tying and hauling. The use of rope tubs prevents the risk for the crew during manoeuvres to get into tighening slings or to stumble over ropes laid down on deck.
Document History
NEN-EN 12339
July 1, 1997
Inland navigation vessels - Rope tubs
Specifies main dimensions, construction and requirements for rope tubs. Rope tubs are used on inland vessels to shoot up steel wire ropes, chemical fibre ropes or natural fibre ropes which are needed...
April 1, 1996
Inland navigation vessels - Robe tubs
Specifies main dimensions, construction and requirements for rope tubs. Rope tubs are used on inland vessels to shoot up steel wire ropes, chemical fibre ropes or natural fibre ropes which are needed...