NEN-EN 12425

Industrial, commercial and garage doors and gates - Resistance to water penetration - Classification

inactive, Most Current
Organization: NEN
Publication Date: 1 August 2000
Status: inactive
Page Count: 9
ICS Code (Doors and windows): 91.060.50
scope:

Specifies the classification for resistance to water penetration for doors in a closed position, when tested in accordance with prEN 12489:1996. The doors are intended for installation in areas in the reach of people, for which the main intended uses are given safe access for goods, vehicles and persons in industrial, commercial or residential premises. The doors may be manually or powered operated.

Document History

NEN-EN 12425
August 1, 2000
Industrial, commercial and garage doors and gates - Resistance to water penetration - Classification
Specifies the classification for resistance to water penetration for doors in a closed position, when tested in accordance with prEN 12489:1996. The doors are intended for installation in areas in...
June 1, 1996
Industrial, commercial and garage doors and gates - Resistance to water penetration - Requirements and classification
Specifies the classification for resistance to water penetration for doors in a closed position, when tested in accordance with prEN 12489:1996. The doors are intended for installation in areas in...
Advertisement