NEN-EN 12752-1

Gas-fired type B tumble dryers of nominal heat input not exceeding 20 kW - Part 1: Safety

inactive
Organization: NEN
Publication Date: 1 March 1997
Status: inactive
Page Count: 106
ICS Code (Laundry appliances): 97.060
scope:

Specifies the requirements and test methods for the construction, safety and marking of gas-fired type B tumble dryers not exceeding a nominal heat input of 20 kW and with drum volume not exceeding 350 l, hereafter referred to as "Appliances".

Document History

August 1, 1999
Gas-fired type B tumble dryers of nominal heat input not exceeding 20 kW - Part 1: Safety
Specifies the requirements and test methods for the construction, safety and marking of gas-fired type B tumble dryers not exceeding a nominal heat input of 20 kW and with drum volume not exceeding...
NEN-EN 12752-1
March 1, 1997
Gas-fired type B tumble dryers of nominal heat input not exceeding 20 kW - Part 1: Safety
Specifies the requirements and test methods for the construction, safety and marking of gas-fired type B tumble dryers not exceeding a nominal heat input of 20 kW and with drum volume not exceeding...

References

Advertisement