NEN-EN 12815
Residential cookers fired by solid fuel - Requirements and test methods
| Organization: | NEN |
| Publication Date: | 1 July 2001 |
| Status: | inactive |
| Page Count: | 77 |
| ICS Code (Cooking ranges, working tables, ovens and similar appliances): | 97.040.20 |
scope:
Specifies requirements relating to the design, manufacture, construction, safety and performance (efficiency and emission), instructions and marking together with associated test methods for type testing, residential cooking appliances fired by solid fuel. Is applicable to appliances whose primary function is to cook and whose secondary function is to provide heat into the space where they are installed. Additionally, where fitted with a boiler, they also provide domestic hot water and/or central heating. These appliances may burn either solid mineral fuels, peat briquettes, wood or be multi-fuel in accordance with the appliance manufacturer's instructions.
Document History