NEN-EN 12834

Road transport and traffic telematics - Dedicated Short-Range Communication (DSRC) - DSRC application Layer

inactive
Organization: NEN
Publication Date: 1 January 2001
Status: inactive
Page Count: 40
ICS Code (Application layer): 35.100.70
ICS Code (IT applications in transport): 35.240.60
scope:

This European Standard specifies the Application Layer Core which provides communication tools for applications based on DSRC. These tools consist of Kernels that can be used by application processes via service primitives. The application processes, including application data and application specific functions, are outside the scope of this European Standard. The standard is named "Application Layer" although - it does not cover all functionality of OSI Layer 7 and - it includes functionality from lower layers. This European Standard uses services provided by DSRC Data Link Layer, [EN 12795], and covers functionality of intermediate layers of the OSI Basic Reference Model [EN ISO/IEC 7498-1]. The following subjects are covered by this European Standard: - application Layer structure and framework; - services to enable data transfer and remote operations; - application multiplexing procedure; - fragmentation procedure; - concatenation and Chaining procedures; - common encoding rules to translate data from abstract syntax ASN.1, [ISO/IEC 8824-1], into transfer syntax, [ISO/IEC 8825-2], and vice versa; - communication initialisation and release procedures; - broadcast service support; - DSRC management support including communication profile handling. It is outside the scope of this European Standard to define a security policy. Some transport mechanisms for security related data are provided.

Document History

November 1, 2003
Road transport and traffic telematics - Dedicated Short Range Communication (DSRC) - DSRC application layer
This European Standard specifies the Application Layer Core which provides communication tools for applications based on DSRC. These tools consist of Kernels that can be used by application processes...
NEN-EN 12834
January 1, 2001
Road transport and traffic telematics - Dedicated Short-Range Communication (DSRC) - DSRC application Layer
This European Standard specifies the Application Layer Core which provides communication tools for applications based on DSRC. These tools consist of Kernels that can be used by application processes...
Advertisement