NEN-EN 13056

Inland navigation vessels - Stairs with inclination angles of 30° to 45° - Requirements, types

inactive
Organization: NEN
Publication Date: 1 January 1998
Status: inactive
Page Count: 9
ICS Code (Inland navigation vessels): 47.060
ICS Code (Hulls and their structure elements): 47.020.10
scope:

Applies to stairs with inclination angles of 30° to < 45°, having at least 2 steps, used on inland navigation vessels. These stairs are fixed in the passenger area, the accommodation and working areas of inland navigation vessels.

Document History

March 1, 2000
Inland navigation vessels - Stairs with inclination angles of 30° to < 45° - Requirements, types
Applies to stairs with inclination angles of 30° to < 45°, having at least 2 steps, used on inland navigation vessels. These stairs are fixed in the passenger area, the accommodation and working...
NEN-EN 13056
January 1, 1998
Inland navigation vessels - Stairs with inclination angles of 30° to 45° - Requirements, types
Applies to stairs with inclination angles of 30° to < 45°, having at least 2 steps, used on inland navigation vessels. These stairs are fixed in the passenger area, the accommodation and working...
Advertisement