NEN-EN 13200-6
Spectator facilities - Part 6 : Demountable (temporary) stands
| Organization: | NEN |
| Publication Date: | 1 May 2012 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Theatre, stage and studio equipment): | 97.200.10 |
| ICS Code (Sports facilities): | 97.220.10 |
scope:
This European Standard specifies product characteristics for demountable (temporary) stands at permanent or temporary entertainment venues including sports stadiums, sport halls and indoor and outdoor facilities. Stands in fairgrounds and amusement parks are excluded from this standard (see EN 13814). This European Standard is not applicable to stands of moveable type in which the last row of places for spectators is less than 1 m height from the ground.
Document History