NEN-EN 13263

Silica fume for concrete - Definitions, requirements and conformity control

inactive, Most Current
Organization: NEN
Publication Date: 1 July 1998
Status: inactive
Page Count: 12
ICS Code (Concrete and concrete products): 91.100.30
scope:

This European Standard applies to the silica fume which is a by-product of the smelting process used to produce silicon metal and ferro-silicon alloys. This part of EN 13263 gives requirements for chemical and physical properties for silica fume to be used as a type II addition in concrete conforming to EN 206-1, or in mortars, grouts and other mixes. This part of EN 13263 also states conformity criteria and related rules. EN 13263 does not give rules for the use of silica fume in concrete. Some rules are given in EN 206-1.

Document History

NEN-EN 13263
July 1, 1998
Silica fume for concrete - Definitions, requirements and conformity control
This European Standard applies to the silica fume which is a by-product of the smelting process used to produce silicon metal and ferro-silicon alloys. This part of EN 13263 gives requirements for...
Advertisement