NEN-EN 13279-1

Gypsum binders and gypsum plasters - Part 1: Definitions and requirements

active, Most Current
Organization: NEN
Publication Date: 1 September 2008
Status: active
Page Count: 25
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
ICS Code (Construction materials and building (Vocabularies)): 01.040.91
scope:

This European Standard specifies the characteristics and performance of powder products based on gypsum binder for building purposes. This includes premixed gypsum building plasters for plastering of walls and ceilings inside buildings where they are applied as a finishing material which can be decorated. These products are specially formulated to meet their application requirements by the use of additives/admixtures, aggregates and other binders. Gypsum and gypsum based building plasters for manual and mechanical applications are included. This European Standard also applies to gypsum binders both for direct use on site and for further processing into gypsum blocks, gypsum plasterboards, gypsum boards with fibrous reinforcement, gypsum fibrous plasterwork and gypsum ceiling elements. Gypsum mortar for internal not load bearing partitions not exposed to water is also included. Calcium sulfate used as binder for floor screeds is not covered by this European Standard. This European Standard defines the reference tests for technical characteristics and provides for the evaluation of conformity of the products covered by this European Standard. Building lime, as calcium hydroxide, can be used as an additional binder together with gypsum binder. If gypsum binder is the principle active binding component in a plaster then this plaster is covered by this European Standard. If building lime is the principle active binding component in a plaster then the plaster is covered by EN 998-1.

Document History

September 1, 2017
Gypsum binders and gypsum plasters - Part 1: Definitions and requirements
This European Standard specifies the characteristics and performance of powder products based on gypsum binder for building purposes. This includes premixed gypsum building plasters for plastering of...
NEN-EN 13279-1
September 1, 2008
Gypsum binders and gypsum plasters - Part 1: Definitions and requirements
This European Standard specifies the characteristics and performance of powder products based on gypsum binder for building purposes. This includes premixed gypsum building plasters for plastering of...
July 1, 2005
Gypsum binders and gypsum plasters - Part 1: Definitions and requirements
This European Standard specifies the characteristics and performance of powder products based on gypsum binder for building purposes. This includes premixed gypsum building plasters for plastering of...
July 1, 1998
Gypsum and gypsum based building plaster - Part 1: Definitions and requirements
This European Standard specifies the characteristics and performance of powder products based on gypsum binder for building purposes. This includes premixed gypsum building plasters for plastering of...

References

Advertisement