NEN-EN 13451-11

Swimming pool equipment - Part 11: Additional specific safety requirements and test methods for moveable pool floors and moveable bulkheads

inactive
Organization: NEN
Publication Date: 1 February 2014
Status: inactive
Page Count: 20
ICS Code (Sports facilities): 97.220.10
scope:

NEN-EN 13451-11 specifies safety requirements for moveable pool floors and moveable bulkheads in addition to the general safety requirements of EN 13451-1 and should be read in conjunction with it. The requirements of this part of EN 13451 take priority over those in EN 13451-1. This part of EN 13451 is applicable to manufactured moveable pool floors and moveable bulkheads for use in classified swimming pools as specified in EN 15288-1 and EN 15288-2.

Document History

January 1, 2023
Swimming pool equipment - Part 11: Additional specific safety requirements and test methods for moveable pool floors and moveable bulkheads installed in pools for public use
This document specifies the safety requirements and the means of their verification for the design and construction of moveable pool floors and moveable bulkheads for use in classified swimming pools...
October 1, 2016
Swimming pool equipment - Part 11: Additional specific safety requirements and test methods for moveable pool floors and moveable bulkheads
This European Standard specifies the safety requirements and the means of their verification for the design and construction of moveable pool floors and moveable bulkheads for use in classified...
NEN-EN 13451-11
February 1, 2014
Swimming pool equipment - Part 11: Additional specific safety requirements and test methods for moveable pool floors and moveable bulkheads
NEN-EN 13451-11 specifies safety requirements for moveable pool floors and moveable bulkheads in addition to the general safety requirements of EN 13451-1 and should be read in conjunction with it....
September 1, 2012
Swimming pool equipment - Part 11: Additional specific safety requirements and test methods for movable pool floors and movable bulkheads
NEN-EN 13451-11 specifies safety requirements for moveable pool floors and moveable bulkheads in addition to the general safety requirements of EN 13451-1 and should be read in conjunction with it....
February 1, 2004
Swimming pool equipment - Part 11: Additional specific safety requirements and test methods for moveable pool floors and moveable bulkheads
This part of EN 13451 specifies safety requirements for moveable pool floors and moveable bulkheads in addition to the general safety requirements of EN 13451-1 and should be read in conjunction with...
January 1, 2002
Swimming pool equipment - Part 11: Additional specific safety requirements and test methods for moveable pool floors and moveable bulkheads
This part of EN 13451 specifies safety requirements for moveable pool floors and moveable bulkheads in addition to the general safety requirements of EN 13451-1 and should be read in conjunction with...
Advertisement