NEN-EN 140401-804
Detail specification: Fixed low power non wire-wound high stability surface mounting (SMD) resistors - Rectangular - Stability classes 0,1 - 0,25
| Organization: | NEN |
| Publication Date: | 1 April 2005 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Fixed resistors): | 31.040.10 |
scope:
Various parameters of this component are precisely specified in this specification. Unspecified parameters may vary from one component to another. The following combinations of temperature coefficient, tolerance on rated resistance shall be used for qualification approval according to 2.2.1 and quality conformance inspection according to 2.3. Resistance values of E-series according to IEC 60063 shall be used. The qualification of resistance values below or beyond the specified resistance values is permitted, if they fulfill the requirements of the closest stability class.
Document History