NEN-EN 14035-14

Fireworks - Part 14: Flying squib - Specification and test methods

inactive, Most Current
Organization: NEN
Publication Date: 1 November 2002
Status: inactive
Page Count: 27
ICS Code (Explosives. Pyrotechnics and fireworks): 71.100.30
scope:

This European Standard specifies requirements for the construction, performance, packaging and labelling of flying squibs and the corresponding test methods. It is applicable to fireworks which are classified as flying squibs in category 2 in prEN 14035-2 which contain pyrotechnic report composition, if any, which is black powder.

Document History

NEN-EN 14035-14
November 1, 2002
Fireworks - Part 14: Flying squib - Specification and test methods
This European Standard specifies requirements for the construction, performance, packaging and labelling of flying squibs and the corresponding test methods. It is applicable to fireworks which are...
Advertisement