NEN-EN 14035-18
Fireworks - Part 18: Hand-held fountains - Specification and test methods
| Organization: | NEN |
| Publication Date: | 1 January 2005 |
| Status: | inactive |
| Page Count: | 39 |
| ICS Code (Explosives. Pyrotechnics and fireworks): | 71.100.30 |
scope:
This document specifies requirements for the construction, performance, primary packaging and labelling of hand-held fountains and the corresponding test methods. It is applicable to fireworks which are classified as hand-held fountains for outdoor use in Category 1 in EN 14035-2 and which are contained in a primary pack. It is applicable to hand-held fountains for indoor use which are classified in Category 1 in EN 14035-2 and which contain pyrotechnic composition that is based on nitrocellulose with a mass fraction of not more than 12,6 % of nitrogen. It is not applicable to hand-held fountains containing pyrotechnic composition that includes any of the following substances: - arsenic or arsenic compounds; - mixtures containing a mass fraction of chlorates greater than 80 %; - mixtures of chlorates with metals; - mixtures of chlorates with red phosphorus; - mixtures of chlorates with potassium hexacyanoferrate(II)
Document History