NEN-EN 14319-2

Thermal insulation products for building equipment and industrial installations - In-situ formed dispensed rigid polyurethane foam (PUR) products - Part 2: Specification for the installed insulation products

inactive
Organization: NEN
Publication Date: 1 March 2002
Status: inactive
Page Count: 12
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

This European standard specifies requirements for in-situ formed dispensed polyurethane foam (PUR) products for the insulation of building equipment industrial installations. [Drafting Note. This covers the applications listed in Mandates 19,20,22 and 23, i.e. storage vessels, pipes and ducts used for the supply of fuels, oil, other liquids, hot and cold water, air and other gases.] This Part 2 of the standard is a specification for the installed product. This Part 2 of the standard also specifies the checks and test methods to be used for the declarations made by the installer of the product.

Document History

January 1, 2013
Thermal insulating products for building equipment and industrial installations - In-situ formed dispensed rigid polyurethane (PUR) and polyisocyanurate foam (PIR) products - Part 2: Specification for the installed insulation products
This European Standard specifies requirements for in-situ formed dispensed polyurethane (PUR) and polyisocyanurate (PIR) foam products for the insulation of building equipment industrial...
November 1, 2009
Thermal insulating products for building equipment and industrial installations - In-situ formed dispensed rigid polyurethane (PUR) and polyisocyanurate foam (PIR) products - Part 2: Specification for the installed insulation products
This European Standard specifies requirements for in-situ formed dispensed polyurethane (PUR) and polyisocyanurate (PIR) foam products for the insulation of building equipment industrial...
NEN-EN 14319-2
March 1, 2002
Thermal insulation products for building equipment and industrial installations - In-situ formed dispensed rigid polyurethane foam (PUR) products - Part 2: Specification for the installed insulation products
This European standard specifies requirements for in-situ formed dispensed polyurethane foam (PUR) products for the insulation of building equipment industrial installations. [Drafting Note. This...
Advertisement