NEN-EN 14219+C1

Hexagon bolts with flange with metric fine pitch thread - Small series

active, Most Current
Organization: NEN
Publication Date: 1 April 2007
Status: active
Page Count: 18
ICS Code (Bolts, screws, studs): 21.060.10
scope:

Specifies the characteristics of hexagon bolts with flange with metric fine pitch thread, small series, with product grade A, with nominal thread diameters from 8 mm up to and including 16 mm and property classes 8.8, 10.9, 12.9 and A2-70.

Document History

NEN-EN 14219+C1
April 1, 2007
Hexagon bolts with flange with metric fine pitch thread - Small series
Specifies the characteristics of hexagon bolts with flange with metric fine pitch thread, small series, with product grade A, with nominal thread diameters from 8 mm up to and including 16 mm and...
June 1, 2001
Hexagon bolts with flange with metric fine pitch thread - Small series
Specifies the characteristics of hexagon bolts with flange with metric fine pitch thread, small series, with product grade A, with nominal thread diameters from 8 mm up to and including 16 mm and...
Advertisement