NEN-EN 14488-4

Testing sprayed concrete - Part 4: Bond strength of cores by direct tension

inactive
Organization: NEN
Publication Date: 1 June 2005
Status: inactive
Page Count: 13
ICS Code (Concrete and concrete products): 91.100.30
scope:

This European Standard describes a means of determining the tensile bond between sprayed concrete and substrate of concrete or rock tested in a laboratory as a direct tension test. Bond strength is defined as the capacity to transfer tension between two layers. Bond strength is calculated as the ultimate tensile force divided by the stressed cross-sectional area of a core, drilled out of a sprayed concrete layer together with a portion of the substrate concrete or rock.

Document History

March 1, 2008
Testing sprayed concrete - Part 4: Bond strength of cores by direct tension
This European Standard describes a means of determining the tensile bond between sprayed concrete and substrate of concrete or rock tested in a laboratory as a direct tension test. Bond strength is...
NEN-EN 14488-4
June 1, 2005
Testing sprayed concrete - Part 4: Bond strength of cores by direct tension
This European Standard describes a means of determining the tensile bond between sprayed concrete and substrate of concrete or rock tested in a laboratory as a direct tension test. Bond strength is...
July 1, 2002
Testing sprayed concrete - Part 4: Bond strength of cores by direct tension
This European Standard describes a means of determining the tensile bond between sprayed concrete and substrate of concrete or rock tested in a laboratory as a direct tension test. Bond strength is...
Advertisement