NEN-EN 14609
Windows - Determination of the resistance to static torsion
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2004 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Doors and windows): | 91.060.50 |
scope:
This European Standard specifies the determination of resistance to static torsion of an open casement, expressed as loads and the resulting maximum and residual deformations. This European Standard applies to the opening modes specified in Figures A.1 to A.5 and included in EN 12519. This European Standard is not applicable to the sashes of sliding windows.
Document History
NEN-EN 14609
June 1, 2004
Windows - Determination of the resistance to static torsion
This European Standard specifies the determination of resistance to static torsion of an open casement, expressed as loads and the resulting maximum and residual deformations. This European Standard...