NEN-EN 14620-3

Design and manufacture of sit built, vertical, cylindrical, flat-bottomed steel tanks for the storage of refrigerated, liquefied gases with operating temperatures between -5 °C and -165 °C - Part 3 Concrete components

inactive
Organization: NEN
Publication Date: 1 April 2003
Status: inactive
Page Count: 24
ICS Code (Stationary containers and tanks): 23.020.10
scope:

This European Standard specifies general requirements for materials, design and construction of the concrete components of the refrigerated liquefied gas storage tanks. This European Standard deals with the design and manufacture of site built, vertical, cylindrical, flatbottomed steel tanks for the storage of refrigerated, liquefied gases with operating temperatures between 0 °C and -165 °C.

Document History

October 1, 2006
Design and manufacture of sit built, vertical, cylindrical, flat-bottomed steel tanks for the storage of refrigerated, liquefied gases with operating temperatures between 0 °C and -165 °C - Part 3: Concrete components
This European Standard specifies general requirements for materials, design and construction of the concrete components of the refrigerated liquefied gas storage tanks. This European Standard deals...
NEN-EN 14620-3
April 1, 2003
Design and manufacture of sit built, vertical, cylindrical, flat-bottomed steel tanks for the storage of refrigerated, liquefied gases with operating temperatures between -5 °C and -165 °C - Part 3 Concrete components
This European Standard specifies general requirements for materials, design and construction of the concrete components of the refrigerated liquefied gas storage tanks. This European Standard deals...
Advertisement