NEN-EN 15316-2
Energy performance of buildings - Method for calculation of system energy requirements and system efficiencies - Part 2: Space emission systems (heating and cooling), Module M3-5, M4-5
| Organization: | NEN |
| Publication Date: | 1 June 2017 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
NEN-EN 15316-2 is to standardize the required inputs, the outputs and the links (structure) of the calculation method in order to achieve a common European calculation method. This standard covers energy performance calculation of heating systems and water based cooling space emission sub-systems. Table 1 shows the relative position of this standard within the set of EPB standards in the context of the modular structure as set out in EN ISO 52000-1.
Document History