NEN-EN 15502-2-1+A1
Gas-fired central heating boilers - Part 2-1: Specific standard for type C appliances and type B2, B3 and B5 appliances of a nominal heat input not exceeding 1 000 kW
| Organization: | NEN |
| Publication Date: | 18 December 2016 |
| Status: | inactive |
| Page Count: | 109 |
| ICS Code (Boilers and heat exchangers): | 27.060.30 |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
NEN-EN 15502-2-1:2012+A1 specifies, the requirements and test methods concerning, in particular, the construction, safety, fitness for purpose, and rational use of energy, as well as the classification and marking of gas-fired central heating boilers that are fitted with atmospheric burners, fan assisted atmospheric burners or fully premixed burners, and are hereafter referred to as "boilers". Where the word boiler is used, it needs to be read as the boiler including its connecting ducts, ducts and terminals, if any.
Document History